Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Rectifiers 1A,400V,50ns, SMB Plastic Rectifier
DIODE GEN PURP 400V 2A DO214AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MURS140HE3_A/I-ND | MURS140HE3_A/I | MURS140HE3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |