DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 226 227 228 229 230 231 232 233 234 235 236 237 238 240 250 260 270 280 290 300 350 400 417
Product Name Notes
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
10V Clamp 44A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
11.2V Clamp 100A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
11.2V Clamp 41A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
12.6V Clamp 38A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
121V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
12V Clamp 125A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
13.4V Clamp 36A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
14V Clamp 34A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
177V Clamp 8.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
19V Clamp 25A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
24.4V Clamp 61A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
28.8V Clamp 15A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
29.2V Clamp 51A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
35.4V Clamp 14A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
42.3V Clamp 11.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
60V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
77V Clamp 6.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
93.6V Clamp 16A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 110VWM 177VC DO214AB
TVS DIODE 20VWM 32.4VC DO214AB
TVS DIODE 45VWM 72.7VC DO214AA
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 5VWM 10VC DO214AA
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 8VWM 13.6VC DO214AA
TVS DIODE 9VWM 15.4VC DO214AA
VOLTAGE REGULATOR

<< Prev Next >>