Rectifier diode,MUR420RLG 4A 200V
Rectifier diode,MUR420RLG 4A 200V
Rectifier diode,MUR420RLG 4A 200V
4A 200V Ultra-Fast Recovery Rectifier Diode, DO-201AD Product overview: MUR420RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR420RLG can be used for catalog matching and distributor lookup.
Diode Standard 200V 4A Through Hole Axial
Diode Standard 200V 4A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 024638-MUR420RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 890mV @ 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
DIODE GEN PURP 200V 4A AXIAL
FAST RECOVERY DIODE, 4A, 200V AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
FAST RECOVERY DIODE, 4A, 200V AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
DIODE, ULTRAFAST, 4A, 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):4A; Diode Configuration:Single
DIODE GEN PURP 200V 4A AXIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 6547151 | 6547151P | 280-MUR420RLG | MUR420RLGOSTR-ND | 024638-MUR420RLG | MUR420RLG | MUR420RLG | 05R8892 | 38K5841 | MUR420RLG |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 4A 200V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR420RLG | Rectifiers | Single Diodes | Fast Recovery Diode, 4A, 200V Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Diode, Ultrafast, 4A, 200V; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-201ad | DO-201; DO-201AD | Tape and Reel | DO-201; DO-201AD | DO-27; DO-201; DO-201AA, DO-27, Axial | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 35 ns | 35 ns | 35 ns | 35 ns | ||||||
| IO | 4 amps | |||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |