Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
6A 200V Dual Common Cathode Switching Rectifier Diode, DPAK Product overview: MURD620CT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 6A, 200V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURD620CT can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 3A DPAK
DIODE ARRAY GP 200V 3A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | MURD620CTOS-ND | 286-MURD620CT | MURD620CT | MURD620CT |
| Product Name | Diode Arrays | Dual 6A 200V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Life Cycle Stage | Removed |