Vishay Intertechnology, Inc. Diode and Rectifier MUR460-M3/54

Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: MUR460-M3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-M3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: MUR460-M3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-M3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-MUR460-M3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-MUR460-M3/54
Diode and Rectifier 280-MUR460-M3/54
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: MUR460-M3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-M3/54 can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: MUR460-M3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-M3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1159748-MUR460-M3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1159748-MUR460-M3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1159748-MUR460-M3/54
Win Source Part Number: 1159748-MUR460-M3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,400 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 4 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-MUR460-M3/54CT,1 12-MUR460-M3/54DKR,1 12-MUR460-M3/54TR,MU R460-M3/54-ND Base Product Number: MUR460

Win Source Part Number: 1159748-MUR460-M3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,400
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 4 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-MUR460-M3/54CT,112-MUR460-M3/54DKR,112-MUR460-M3/54TR,MUR460-M3/54-ND
Base Product Number: MUR460

Buy Now Datasheet
Single Diodes - 112-MUR460-M3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 4A DO201AD

DIODE GEN PURP 600V 4A DO201AD

Buy Now Datasheet
Single Diodes - 112-MUR460-M3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 4A Through Hole DO-201AD

Diode Standard 600V 4A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR460-M3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR460-M3/54
Discrete Semiconductor Products - Diodes - Rectifiers MUR460-M3/54
DIODE GEN PURP 600V 4A DO201AD

DIODE GEN PURP 600V 4A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR460-M3/54
Rectifiers MUR460-M3/54
Rectifiers 4A,600V,50NS,UF RECT

Rectifiers 4A,600V,50NS,UF RECT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-MUR460-M3/54 1159748-MUR460-M3/54 112-MUR460-M3/54CT-ND MUR460-M3/54 MUR460-M3/54
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.28 volts 1.28 volts
VR 600 volts
Unlock Full Specs
to access all available technical data