Diode Standard 100V 2A Surface Mount SMA
Diode Standard 100V 2A Surface Mount SMA
Diode Standard 100V 2A Surface Mount SMA
2A 100V Ultra-Fast Recovery Diode, SMA, Tape & Reel Product overview: MURA210T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA210T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059677-MURA210T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
RECTIFIER, FAST, 2A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, 2A, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 100V 2A SMA
DIODE GEN PURP 100V 2A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MURA210T3GOSCT-ND | 280-MURA210T3G | 059677-MURA210T3G | 29X6161 | 81Y6858 | MURA210T3G | MURA210T3G | MURA210T3G |
| Product Name | Single Diodes | 2A 100V Diode and Rectifier | Diodes, Rectifiers - Single - MURA210T3G | Rectifier, Fast, 2A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifier, 2A, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Package | Tape and Reel | SMA | SMA; DO-214AC, SMA | SMA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 2 amps | |||||||
| Diode Type | Standard |