DIODE GEN PURP 400V 4A DO201AD
Diode Standard 400V 4A Through Hole DO-201AD
Rectifiers 400 Volt 4.0A 50ns 125 Amp IFSM
DIODE GEN PURP 400V 4A DO201AD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-MUR440-E3/73CT-ND | MUR440-E3/73 | MUR440-E3/73 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |