Taiwan Semiconductor Co., Ltd. Single Diodes MUR360SBH

Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR360SBHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SBHTR-ND
Single Diodes 1801-MUR360SBHTR-ND
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Diode Standard 600V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-MUR360SBHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SBHCT-ND
Single Diodes 1801-MUR360SBHCT-ND
DIODE GEN PURP 600V 3A DO214AA

DIODE GEN PURP 600V 3A DO214AA

Buy Now Datasheet
Single Diodes - 1801-MUR360SBHDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 3A DO214AA

DIODE STANDARD 600V 3A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR360SBHTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1331-040-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4964 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 264 mA
IR 5 mA
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116L-QYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers