Taiwan Semiconductor Co., Ltd. Single Diodes MUR340SH

Description
Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR340SHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR340SHTR-ND
Single Diodes 1801-MUR340SHTR-ND
Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-MUR340SHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR340SHDKR-ND
Single Diodes 1801-MUR340SHDKR-ND
DIODE STANDARD 400V 3A DO214AB

DIODE STANDARD 400V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-MUR340SHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR340SHCT-ND
Single Diodes 1801-MUR340SHCT-ND
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR340SHTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5614 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
PIN Diode Switches - NPS2-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details