onsemi Diode Arrays MUR3020PTG

Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MUR3020PTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MUR3020PTGOS-ND
Diode Arrays MUR3020PTGOS-ND
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3

Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole 200V 30A Diode and Rectifier
286-MUR3020PTG
Through-Hole 200V 30A Diode and Rectifier 286-MUR3020PTG
200V 30A Ultrafast Rectifier, SOT-93, Through Hole Product overview: MUR3020PTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020PTG can be used for catalog matching and distributor lookup.

200V 30A Ultrafast Rectifier, SOT-93, Through Hole Product overview: MUR3020PTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3020PTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MUR3020PTG - 1081155-MUR3020PTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MUR3020PTG
1081155-MUR3020PTG
Diodes, Rectifiers - Arrays - MUR3020PTG 1081155-MUR3020PTG
Manufacturer: ON Semiconductor Win Source Part Number: 1081155-MUR3020PTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: MUR3020PT Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-93 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYV52-200; MUR3020PT-BP; SF3004PTHC0G; Introduction Date: November 06, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081155-MUR3020PTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MUR3020PT
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYV52-200; MUR3020PT-BP; SF3004PTHC0G;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fast Rectifier, 30A,200V, Sot-93; Repetitive Peak Reverse Voltage Onsemi - 45J1745 - Newark, An Avnet Company
Chicago, IL, United States
Fast Rectifier, 30A,200V, Sot-93; Repetitive Peak Reverse Voltage Onsemi
45J1745
Fast Rectifier, 30A,200V, Sot-93; Repetitive Peak Reverse Voltage Onsemi 45J1745
FAST RECTIFIER, 30A,200V, SOT-93; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.05V; Reverse Recovery Time:35ns; Forward Surge Current:200A RoHS Compliant: Yes

FAST RECTIFIER, 30A,200V, SOT-93; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.05V; Reverse Recovery Time:35ns; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR3020PTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR3020PTG
Discrete Semiconductor Products - Diodes - Rectifiers MUR3020PTG
DIODE ARRAY GP 200V 15A SOT93

DIODE ARRAY GP 200V 15A SOT93

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number MUR3020PTGOS-ND 286-MUR3020PTG 1081155-MUR3020PTG 45J1745 MUR3020PTG
Product Name Diode Arrays Through-Hole 200V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - MUR3020PTG Fast Rectifier, 30A,200V, Sot-93; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-218-3 Rail/Tube SOT-93
RoHS Compliant RoHS RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data