Diode Standard 520V 5A Surface Mount DPAK
5A, 520V, SILICON, RECTIFIER DIODE, PLASTIC, CASE 369C-01, DPAK-3 Product overview: MURD550PFT4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 520V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 520V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD550PFT4 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886532-MURD550PFT4
Series: SWITCHMODE™
Features: Diode Standard 520 V 5A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MURD55
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 520V 5A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MURD550PFT4-ND | 280-MURD550PFT4 | 886532-MURD550PFT4 | MURD550PFT4 |
| Product Name | Single Diodes | 5A 520V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - MURD550PFT4 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Tape and Reel | |||
| IO | 5 amps |