Power Rectifier, Ultra-Fast Recovery, Common Anode, 16 A, 200 V, D2PAK 2 LEAD, 50-TUBE Product overview: MURB1620CTR from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1620CTR can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228616-MURB1620CTR
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 8A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MURB1620CTR | 1228616-MURB1620CTR | MURB1620CTR-ND | MURB1620CTR |
| Product Name | 16 A 200 V Diode and Rectifier | Diodes, Rectifiers - Arrays - MURB1620CTR | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| IO | 8 amps | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |