Taiwan Semiconductor Co., Ltd. Single Diodes MUR440

Description
Diode Standard 400V 4A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 400V 4A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR440TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR440TR-ND
Single Diodes 1801-MUR440TR-ND
Diode Standard 400V 4A Through Hole DO-201AD

Diode Standard 400V 4A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1801-MUR440CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR440CT-ND
Single Diodes 1801-MUR440CT-ND
DIODE GEN PURP 400V 4A DO201AD

DIODE GEN PURP 400V 4A DO201AD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR440TR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details