onsemi 1 A 400 V Diode and Rectifier MURS140T3

Description
Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V, SMB, 2500-REEL Product overview: MURS140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS140T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V, SMB, 2500-REEL Product overview: MURS140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS140T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1 A 400 V Diode and Rectifier
280-MURS140T3
1 A 400 V Diode and Rectifier 280-MURS140T3
Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V, SMB, 2500-REEL Product overview: MURS140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS140T3 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, 1 A, 400 V, SMB, 2500-REEL Product overview: MURS140T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS140T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS140T3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURS140T3OSTR-ND
Single Diodes MURS140T3OSTR-ND
DIODE STANDARD 400V 2A SMB

DIODE STANDARD 400V 2A SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - MURS140T3 - 1228671-MURS140T3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS140T3
1228671-MURS140T3
Diodes, Rectifiers - Single - MURS140T3 1228671-MURS140T3
Manufacturer: ON Semiconductor Win Source Part Number: 1228671-MURS140T3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1228671-MURS140T3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MURS140T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS140T3
Discrete Semiconductor Products - Diodes - Rectifiers MURS140T3
DIODE ULTRA FAST 1A 400V SMB

DIODE ULTRA FAST 1A 400V SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MURS140T3 MURS140T3OSTR-ND 1228671-MURS140T3 MURS140T3
Product Name 1 A 400 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MURS140T3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH5000 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854CW,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
 - 46DN06B02ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package BG-D_ELEM-1
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
3 suppliers