onsemi 5.0 A 520 V TO-220 Diode and Rectifier MURF550PFG

Description
Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF550PFG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 520 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 520 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF550PFG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 520 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 520 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PFG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0 A 520 V TO-220 Diode and Rectifier - 280-MURF550PFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.0 A 520 V TO-220 Diode and Rectifier
280-MURF550PFG
5.0 A 520 V TO-220 Diode and Rectifier 280-MURF550PFG
Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF550PFG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 520 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 520 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PFG can be used for catalog matching and distributor lookup.

Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction, TO-220 2-LEAD FULLPAK, 50-TUBE Product overview: MURF550PFG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 520 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 520 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURF550PFG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURF550PFG-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MURF550PFG-ND
Single Diodes MURF550PFG-ND
Diode Standard 520V 5A Through Hole TO-220FP

Diode Standard 520V 5A Through Hole TO-220FP

Buy Now Datasheet
Diodes, Rectifiers - Single - MURF550PFG - 059684-MURF550PFG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURF550PFG
059684-MURF550PFG
Diodes, Rectifiers - Single - MURF550PFG 059684-MURF550PFG
Manufacturer: ON Semiconductor Win Source Part Number: 059684-MURF550PFG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 520V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 520V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 059684-MURF550PFG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 520V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 520V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURF550PFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURF550PFG
Discrete Semiconductor Products - Diodes - Rectifiers MURF550PFG
DIODE GEN PURP 520V 5A TO220FP

DIODE GEN PURP 520V 5A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MURF550PFG MURF550PFG-ND 059684-MURF550PFG MURF550PFG
Product Name 5.0 A 520 V TO-220 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MURF550PFG Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.15 volts
VR 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050112 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-06W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
200V 250MA Diode and Rectifier - 280-BAS2103WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers