DIODE STANDARD 200V 2A SMA
Power Rectifier, Ultra-Fast Recovery, 2 A, 150 V 200 V, SMA, 5000-REEL Product overview: MURA220T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 150 V, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 150 V, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA220T3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228608-MURA220T3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
DIODE ULTRA FAST 2A 200V SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MURA220T3OS-ND | 280-MURA220T3 | 1228608-MURA220T3 | MURA220T3 |
| Product Name | Single Diodes | 2 A 150 V 200 V Diode and Rectifier | Diodes, Rectifiers - Single - MURA220T3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA |