Diode Standard 200V 4A Through Hole DO-201AD
DIODE GEN PURP 200V 4A DO201AD
DIODE GEN PURP 200V 4A DO201AD
Rectifiers 4A SUPER FAST RECOVERY RECTIFIER
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | MUR420GP-TP-ND | MUR420GP-TP | MUR420GP-TP | MUR420GP-TP |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | DO-201; DO-201AD, Axial | DO-201 | ||
| VF | 1 volts | 1 volts |