DIODE GEN PURP 200V 4A DO201AD Product overview: MUR420-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR420-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 200V 4A Through Hole DO-201AD
Diode Standard 200V 4A Through Hole DO-201AD
Vishay MUR420-E3/73 Switching Diode
DIODE GEN PURP 200V 4A DO201AD
Rectifiers 200 Volt 4.0A 50ns 150 Amp IFSM
DIODE GEN PURP 200V 4A DO201AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MUR420-E3/73 | MUR420-E3/73GITB-ND | 8119880P | MUR420-E3/73 | MUR420-E3/73 | MUR420-E3/73 |
| Product Name | 200V 4A Diode and Rectifier | Single Diodes | Switching Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape (CT) | DO-201; DO-201AD, Axial | DO-201; DO-201AD-2 | DO-201 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Applications | Switching |