The MUR460-M3/73 is a single ultrafast rectifier diode with a maximum repetitive peak reverse voltage of 600 V and a maximum average forward rectified current of 4.0 A. It features a low forward voltage drop of 1.05 V at 4.0 A and a fast reverse recovery time of 50 ns, making it suitable for high-frequency applications. The diode is housed in a DO-201AD package, which is through-hole mounted and complies with RoHS standards. It has a high forward surge capability of 150 A and operates within a temperature range of -65 °C to +175 °C. The product is designed for use in switching mode converters and inverters, particularly in consumer, computer, and telecommunication applications. The MUR460-M3/73 is available in ammo pack packaging with a quantity of 1000 units per package.
Manufacturer: Vishay
Win Source Part Number: 928506-MUR460-M3/73
Features: Diode Standard 600 V 4A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: MUR460
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MUR460-M3/73-ND, MUR460-M3/73GICT, MUR460-M3/73GITB
Diode Standard 600V 4A Through Hole DO-201AD
Diode Standard 600V 4A Through Hole DO-201AD
DIODE GEN PURP 600V 4A DO201AD Product overview: MUR460-M3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR460-M3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 4A DO201AD
Rectifiers 4A,600V,50NS,UF RECT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 928506-MUR460-M3/73 | MUR460-M3/73GITB-ND | 280-MUR460-M3/73 | MUR460-M3/73 | MUR460-M3/73 |
| Product Name | Diodes, Rectifiers - Single - MUR460-M3/73 | Single Diodes | 600V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 600 V 4A Through Hole DO-201AD | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | Cut Tape (CT) | DO-201 | DO-201; DO-201AD-2 |