Manufacturer: ON Semiconductor
Win Source Part Number: 045104-MURB1660CTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
16A 600V Ultra-Fast Rectifier D2PAK Product overview: MURB1660CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1660CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 600V 8A D2PAK
DIODE ARRAY GP 600V 8A D2PAK
Rectifiers 600V 16A Ultrafast
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 045104-MURB1660CTG | 286-MURB1660CTG | MURB1660CTGOS-ND | MURB1660CTG | MURB1660CTG | MURB1660CTG |
| Product Name | Diodes, Rectifiers - Arrays - MURB1660CTG | 16A 600V Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |