Manufacturer: ON Semiconductor
Win Source Part Number: 024650-MURA205T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 2μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Diode Standard 50V 2A Surface Mount SMA
Diode Standard 50V 2A Surface Mount SMA
Diode Standard 50V 2A Surface Mount SMA
Power Rectifier, Ultra-Fast Recovery, 2 A, 50 V 50 V, SMA, 5000-REEL Product overview: MURA205T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA205T3G can be used for catalog matching and distributor lookup.
FAST RECOVERY DIODE, 2A, 50V, 403D; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Diode Configuration:Single
RECTIFIER, SINGLE, 2A, 50V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):2A; Diode Configuration:Single
RECTIFIER, FAST, 2A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 50V 2A SMA
DIODE GEN PURP 50V 2A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 024650-MURA205T3G | MURA205T3GOSDKR-ND | 280-MURA205T3G | 26K4689 | 50AC6158 | 29X6160 | MURA205T3G | MURA205T3G | MURA205T3G |
| Product Name | Diodes, Rectifiers - Single - MURA205T3G | Single Diodes | 2 A 50 V Diode and Rectifier | Fast Recovery Diode, 2A, 50V, 403D; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Single, 2A, 50V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Fast, 2A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||||||
| VF | 0.9400 volts | 0.9400 volts | 0.9400 volts | 0.9400 volts | 0.9400 volts | 0.9400 volts | |||
| VR | 50 volts | 50 volts | 50 volts | ||||||
| IR | 0.0020 mA | 0.0020 mA | |||||||
| trr | 30 ns | 30 ns | 30 ns | 30 ns |