Micro Commercial Components Corp. Single Diodes MUR60120B-BP

Description
Diode Standard 1200V 60A Through Hole TO-247AD
Request a Quote Datasheet
Description
Diode Standard 1200V 60A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-MUR60120B-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-MUR60120B-BP-ND
Single Diodes 353-MUR60120B-BP-ND
Diode Standard 1200V 60A Through Hole TO-247AD

Diode Standard 1200V 60A Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1081158-MUR60120B-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1081158-MUR60120B-BP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1081158-MUR60120B-BP
Win Source Part Number: 1081158-MUR60120B-BP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,800 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 60 A Reverse Recovery Time (trr): 85 ns Current - Reverse Leakage @ Vr: 15 µA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-2 Supplier Device Package: TO-247AD ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: 353-MUR60120B-BP Base Product Number: MUR60120

Win Source Part Number: 1081158-MUR60120B-BP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,800
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 3.3 V @ 60 A
Reverse Recovery Time (trr): 85 ns
Current - Reverse Leakage @ Vr: 15 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-MUR60120B-BP
Base Product Number: MUR60120

Buy Now Datasheet
1.2KV 60A Diode and Rectifier - 280-MUR60120B-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 60A Diode and Rectifier
280-MUR60120B-BP
1.2KV 60A Diode and Rectifier 280-MUR60120B-BP
DIODE GEN PURP 1.2KV 60A TO247AD Product overview: MUR60120B-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR60120B-BP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 60A TO247AD Product overview: MUR60120B-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR60120B-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR60120B-BP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR60120B-BP
Discrete Semiconductor Products - Diodes - Rectifiers MUR60120B-BP
DIODE GEN PURP 1.2KV 60A TO247AD

DIODE GEN PURP 1.2KV 60A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 353-MUR60120B-BP-ND 1081158-MUR60120B-BP 280-MUR60120B-BP MUR60120B-BP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1.2KV 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Diode Type Standard
VF 3.3 volts 3.3 volts
VR 1200 volts
IR 0.0150 mA
Unlock Full Specs
to access all available technical data