Micro Commercial Components Corp. Single Diodes MUR6060B-BP

Description
Diode Standard 600V 60A Through Hole TO-247AD
Request a Quote Datasheet
Description
Diode Standard 600V 60A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 353-MUR6060B-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
353-MUR6060B-BP-ND
Single Diodes 353-MUR6060B-BP-ND
Diode Standard 600V 60A Through Hole TO-247AD

Diode Standard 600V 60A Through Hole TO-247AD

Buy Now Datasheet
600V 60A Diode and Rectifier - 280-MUR6060B-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 60A Diode and Rectifier
280-MUR6060B-BP
600V 60A Diode and Rectifier 280-MUR6060B-BP
DIODE GEN PURP 600V 60A TO247AD Product overview: MUR6060B-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR6060B-BP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 60A TO247AD Product overview: MUR6060B-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR6060B-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR6060B-BP - 886525-MUR6060B-BP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR6060B-BP
886525-MUR6060B-BP
Diodes, Rectifiers - Single - MUR6060B-BP 886525-MUR6060B-BP
Manufacturer: Micro Commercial Co Win Source Part Number: 886525-MUR6060B-BP Features: Diode Standard 600 V 60A Through Hole TO-247AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-2 Package: Tube Mounting: Through Hole Family Name: MUR6060 Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1800 Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.10.0080

Manufacturer: Micro Commercial Co
Win Source Part Number: 886525-MUR6060B-BP
Features: Diode Standard 600 V 60A Through Hole TO-247AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Tube
Mounting: Through Hole
Family Name: MUR6060
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR6060B-BP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR6060B-BP
Discrete Semiconductor Products - Diodes - Rectifiers MUR6060B-BP
DIODE GEN PURP 600V 60A TO247AD

DIODE GEN PURP 600V 60A TO247AD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 353-MUR6060B-BP-ND 280-MUR6060B-BP 886525-MUR6060B-BP MUR6060B-BP
Product Name Single Diodes 600V 60A Diode and Rectifier Diodes, Rectifiers - Single - MUR6060B-BP Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tube TO-247
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data