Manufacturer: ON Semiconductor
Win Source Part Number: 024642-MUR8100EG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 25μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR8100E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UF808B; BY329-800; BY229-800/45;
Introduction Date: November 30, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
8A 1kV Ultra-Fast Rectifier Diode TO-220AC Product overview: MUR8100EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR8100EG can be used for catalog matching and distributor lookup.
Diode Standard 1000V 8A Through Hole TO-220-2
Rectifier diode,MUR8100E 8A 1000V
Rectifier diode,MUR8100E 8A 1000V
Power Rectifier, Ultrafast, 1000 V, 8 A, TO-220AB, Pb-Free
FAST RECOVERY DIODE, 8A, 1KV, TO-220AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 1KV 8A TO220-2
DIODE GEN PURP 1KV 8A TO220-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 024642-MUR8100EG | 280-MUR8100EG | MUR8100EGOS-ND | 1032967 | MUR8100EG | 70100057 | 88H4948 | MUR8100EG | MUR8100EG |
| Product Name | Diodes, Rectifiers - Single - MUR8100EG | 8A 1kV Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Power Rectifier, Ultrafast, 1000 V, 8 A, TO-220AB, Pb-Free | Fast Recovery Diode, 8A, 1Kv, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||||
| VR | 1000 volts | 1000 volts | |||||||
| IR | 0.0250 mA | 0.0250 mA | |||||||
| trr | 100 ns | 100 ns | 75 ns |