Vishay Precision Group Diodes, Rectifiers - Single - MUR440-E3/54 MUR440-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 099280-MUR440-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 099280-MUR440-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MUR440-E3/54 - 099280-MUR440-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR440-E3/54
099280-MUR440-E3/54
Diodes, Rectifiers - Single - MUR440-E3/54 099280-MUR440-E3/54
Manufacturer: Vishay Win Source Part Number: 099280-MUR440-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 099280-MUR440-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 112-MUR440-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 4A Through Hole DO-201AD

Diode Standard 400V 4A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 112-MUR440-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 4A Through Hole DO-201AD

Diode Standard 400V 4A Through Hole DO-201AD

Buy Now Datasheet
4 A 400 V Diode and Rectifier - 280-MUR440-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 400 V Diode and Rectifier
280-MUR440-E3/54
4 A 400 V Diode and Rectifier 280-MUR440-E3/54
DIODE 4 A, 400 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MUR440-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR440-E3/54 can be used for catalog matching and distributor lookup.

DIODE 4 A, 400 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: MUR440-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR440-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 8119884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119884P
Switching Diodes 8119884P
Vishay MUR440-E3/54 Switching Diode

Vishay MUR440-E3/54 Switching Diode

Supplier's Site
Switching Diodes - 8119884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119884
Switching Diodes 8119884
Vishay MUR440-E3/54 Switching Diode

Vishay MUR440-E3/54 Switching Diode

Supplier's Site
Switching Diodes - 1452667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1452667
Switching Diodes 1452667
Vishay MUR440-E3/54 Switching Diode

Vishay MUR440-E3/54 Switching Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MUR440-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR440-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers MUR440-E3/54
DIODE GEN PURP 400V 4A DO201AD

DIODE GEN PURP 400V 4A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR440-E3/54
Rectifiers MUR440-E3/54
Rectifiers 400 Volt 4.0A 50ns 125 Amp IFSM

Rectifiers 400 Volt 4.0A 50ns 125 Amp IFSM

Buy Now Datasheet
Fast Diode, 4A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 76K7780 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 4A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
76K7780
Fast Diode, 4A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 76K7780
FAST DIODE, 4A, 400V, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.28V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 4A, 400V, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.28V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 099280-MUR440-E3/54 112-MUR440-E3/54CT-ND 280-MUR440-E3/54 8119884P MUR440-E3/54 MUR440-E3/54 76K7780
Product Name Diodes, Rectifiers - Single - MUR440-E3/54 Single Diodes 4 A 400 V Diode and Rectifier Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Diode, 4A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Diode Type Standard
VF 1.28 volts 1.28 volts 1.28 volts
VR 400 volts
IR 0.0100 mA
trr 75 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
8 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C - 16CYQ045C - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers