Vishay Intertechnology, Inc. Diode Arrays MURB1620CTTRL

Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MURB1620CTTRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MURB1620CTTRL-ND
Diode Arrays MURB1620CTTRL-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MURB1620CTTRL - 886527-MURB1620CTTRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURB1620CTTRL
886527-MURB1620CTTRL
Diodes, Rectifiers - Arrays - MURB1620CTTRL 886527-MURB1620CTTRL
Manufacturer: Vishay Win Source Part Number: 886527-MURB1620CTTRL Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 200 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Family Name: MURB1620 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-MURB1620CTTRL, VS-MURB1620CTTRL-ND, VSMURB1620CTTRL, VSMURB1620CTTRL-ND

Manufacturer: Vishay
Win Source Part Number: 886527-MURB1620CTTRL
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MURB1620
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-MURB1620CTTRL, VS-MURB1620CTTRL-ND, VSMURB1620CTTRL, VSMURB1620CTTRL-ND

Buy Now Datasheet
200V 8A Diode and Rectifier - 286-MURB1620CTTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 8A Diode and Rectifier
286-MURB1620CTTRL
200V 8A Diode and Rectifier 286-MURB1620CTTRL
DIODE ARRAY GP 200V 8A TO263AB Product overview: MURB1620CTTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1620CTTRL can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 8A TO263AB Product overview: MURB1620CTTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MURB1620CTTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURB1620CTTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURB1620CTTRL
Discrete Semiconductor Products - Diodes - Rectifiers MURB1620CTTRL
DIODE ARRAY GP 200V 8A TO263AB

DIODE ARRAY GP 200V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MURB1620CTTRL-ND 886527-MURB1620CTTRL 286-MURB1620CTTRL MURB1620CTTRL
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MURB1620CTTRL 200V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) Tape & Reel (TR) D2PAK
Unlock Full Specs
to access all available technical data