onsemi Single Diodes MUR810

Description
Diode Standard 100V 8A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 100V 8A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR810OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR810OS-ND
Single Diodes MUR810OS-ND
Diode Standard 100V 8A Through Hole TO-220-2

Diode Standard 100V 8A Through Hole TO-220-2

Buy Now Datasheet
Diodes, Rectifiers - Single - MUR810 - 850026-MUR810 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR810
850026-MUR810
Diodes, Rectifiers - Single - MUR810 850026-MUR810
Manufacturer: ON Semiconductor Win Source Part Number: 850026-MUR810 Series: SWITCHMODE™ Features: Diode 100 V Package: Tube Part Status: Obsolete Family Name: MUR81 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 850026-MUR810
Series: SWITCHMODE™
Features: Diode 100 V
Package: Tube
Part Status: Obsolete
Family Name: MUR81
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR810
Discrete Semiconductor Products - Diodes - Rectifiers MUR810
DIODE GEN PURP 100V 8A TO220-2

DIODE GEN PURP 100V 8A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number MUR810OS-ND 850026-MUR810 MUR810
Product Name Single Diodes Diodes, Rectifiers - Single - MUR810 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548524P - RS Components, Ltd.
Specs
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
Rectifier Diodes - 3PFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 2700 mA
trr 150 ns
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 10 amps
VRRM 650 volts
View Details
Schottky barrier diode - 1PS76SB10,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers