Taiwan Semiconductor Co., Ltd. Single Diodes MUR440SH

Description
Diode Standard 400V 4A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 400V 4A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR440SHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR440SHTR-ND
Single Diodes 1801-MUR440SHTR-ND
Diode Standard 400V 4A (DC) Surface Mount DO-214AB (SMC)

Diode Standard 400V 4A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-MUR440SHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR440SHDKR-ND
Single Diodes 1801-MUR440SHDKR-ND
DIODE STANDARD 400V 4A DO214AB

DIODE STANDARD 400V 4A DO214AB

Buy Now Datasheet
Single Diodes - 1801-MUR440SHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR440SHCT-ND
Single Diodes 1801-MUR440SHCT-ND
DIODE GEN PURP 400V 4A DO214AB

DIODE GEN PURP 400V 4A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR440SHTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia - 27AC0736 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details