Taiwan Semiconductor Co., Ltd. Single Diodes MUR360SH

Description
Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-MUR360SHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SHTR-ND
Single Diodes 1801-MUR360SHTR-ND
Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC)

Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-MUR360SHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SHDKR-ND
Single Diodes 1801-MUR360SHDKR-ND
DIODE STANDARD 600V 3A DO214AB

DIODE STANDARD 600V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-MUR360SHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-MUR360SHCT-ND
Single Diodes 1801-MUR360SHCT-ND
DIODE GEN PURP 600V 3A DO214AB

DIODE GEN PURP 600V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-MUR360SHTR-ND
Product Name Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details