Power Rectifier, Ultra-Fast Recovery, 1 A, 150 V, SMB, 2500-REEL Product overview: MURS115T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS115T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228667-MURS115T3G
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MURS115
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SMB
Voltage - Forward (Vf) (Maximum) @ If: 875mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): ES2C; ES2C R5G; ES2CHE3/2CT;
Introduction Date: July 06, 1999
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Diode Standard 150V 2A Surface Mount SMB
DIODE GEN PURP 150V 2A SMB
ULTRA FAST DIODE, 2A, 150V, 403A; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
ULTRA FAST DIODE, 2A, 150V, 403A, FULL REEL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 150V 2A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 280-MURS115T3G | 1228667-MURS115T3G | MURS115T3GOSTR-ND | MURS115T3G | MURS115T3G | 26K4702 | MURS115T3G |
| Product Name | 1 A 150 V Diode and Rectifier | Diodes, Rectifiers - Single - MURS115T3G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultra Fast Diode, 2A, 150V, 403A; Repetitive Peak Reverse Voltage Onsemi | Single Diodes |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | 0.8750 volts | |||
| VR | 150 volts | 150 volts | |||||
| IR | 0.0020 mA | 0.0020 mA |