DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 227 228 229 230 231 232 233 234 235 236 237 238 239 240 250 260 270 280 290 300 350 400 417
Product Name Notes
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
103V Clamp 29.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
113V Clamp 26.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
126V Clamp 11.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 22.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 250A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
137V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
137V Clamp 20.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
14.4V Clamp 208.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
146V Clamp 20.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AB
162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
162V Clamp 18.6A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
177V Clamp 16.8A Ipp Tvs Diode Surface Mount DO-214AB
177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
177V Clamp 16.8A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
17V Clamp 176.4A Ipp Tvs Diode Surface Mount DO-214AB
17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
17V Clamp 176.4A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount DO-214AB
18.2V Clamp 164.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
193V Clamp 15.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
209V Clamp 14.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
21.5V Clamp 139.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
23.2V Clamp 129.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
243V Clamp 12.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
259V Clamp 11.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
26V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 106.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
275V Clamp 11A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
29.2V Clamp 102.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
35.5V Clamp 84.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
38.9V Clamp 38.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
42.1V Clamp 35.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
42.1V Clamp 71.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 33A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
45.4V Clamp 66A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
53.3V Clamp 56.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.5V Clamp 23.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
64.5V Clamp 46.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
69.4V Clamp 43.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
72.7V Clamp 41.2A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
77.4V Clamp 38.8A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
9.2V Clamp 326A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
93.6V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 16A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
93.6V Clamp 32A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS DIODE 15VWM 24.4VC DO215AB
TVS DIODE 24VWM 38.9VC DO214AB
TVS DIODE 64VWM 103VC DO215AB
TVS DIODE 75VWM 121VC DO215AB
TVS DIODE 7VWM 12VC DO215AB

<< Prev Next >>