Diode Standard 600V 2A Surface Mount SMA
Diode Standard 600V 2A Surface Mount SMA
Diode Standard 600V 2A Surface Mount SMA
600V 2A Rectifier Diode, 75ns, SMA Product overview: MURA260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA260T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024653-MURA260T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MURA260
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MURA260T3; SURA8260T3G; ES2J; SMAU2J;
Introduction Date: April 22, 2002
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
FAST RECOVERY DIODE, 2A, 600V, SMA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
FAST RECOVERY DIODE, 2A, 600V, 403D, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 600V 2A SMA
DIODE GEN PURP 600V 2A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MURA260T3GOSTR-ND | 280-MURA260T3G | 024653-MURA260T3G | 55T0912 | MURA260T3G | MURA260T3G | MURA260T3G |
| Product Name | Single Diodes | 600V 2A Diode and Rectifier | Diodes, Rectifiers - Single - MURA260T3G | Fast Recovery Diode, 2A, 600V, Sma; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 2 amps | ||||||
| Diode Type | Standard |