DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1220 1230 1240 1250 1260 1270 1279 1280 1281 1282 1283 1284 1285 1286 1287 1288 1289 1290 1291 1300 1310 1320 1330 1340 1350 1400 1450 1500 1550 1600 1650 2000 2500 3000 3235
Product Name Notes
1.1k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
10 Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
100 mOhms ±1% 30W Wirewound Chassis Mount Resistor
100 Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
100k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
102 mOhms ±1% 30W Wirewound Chassis Mount Resistor
105 mOhms ±1% 30W Wirewound Chassis Mount Resistor
107 mOhms ±1% 30W Wirewound Chassis Mount Resistor
10k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
11 Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
110 mOhms ±1% 30W Wirewound Chassis Mount Resistor
110 Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
110k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
113 mOhms ±1% 30W Wirewound Chassis Mount Resistor
115 mOhms ±1% 30W Wirewound Chassis Mount Resistor
11k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
121 mOhms ±1% 30W Wirewound Chassis Mount Resistor
124 mOhms ±1% 30W Wirewound Chassis Mount Resistor
127 mOhms ±1% 30W Wirewound Chassis Mount Resistor
130 mOhms ±1% 30W Wirewound Chassis Mount Resistor
133 mOhms ±1% 30W Wirewound Chassis Mount Resistor
137 mOhms ±1% 30W Wirewound Chassis Mount Resistor
140 mOhms ±1% 30W Wirewound Chassis Mount Resistor
143 mOhms ±1% 30W Wirewound Chassis Mount Resistor
147 mOhms ±1% 30W Wirewound Chassis Mount Resistor
150 mOhms ±1% 30W Wirewound Chassis Mount Resistor
154 mOhms ±1% 30W Wirewound Chassis Mount Resistor
182 mOhms ±1% 30W Wirewound Chassis Mount Resistor
187 mOhms ±1% 30W Wirewound Chassis Mount Resistor
191 mOhms ±1% 30W Wirewound Chassis Mount Resistor
196 mOhms ±1% 30W Wirewound Chassis Mount Resistor
1k Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
1M Ohm ±5% 31.25mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Long Side Terminals
200 mOhms ±1% 30W Wirewound Chassis Mount Resistor
205 mOhms ±1% 30W Wirewound Chassis Mount Resistor
221 mOhms ±1% 30W Wirewound Chassis Mount Resistor
249 mOhms ±1% 30W Wirewound Chassis Mount Resistor
261 mOhms ±1% 30W Wirewound Chassis Mount Resistor
280 mOhms ±1% 30W Wirewound Chassis Mount Resistor
3.24 Ohms ±1% 30W Wirewound Chassis Mount Resistor
3.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
3.48 Ohms ±1% 30W Wirewound Chassis Mount Resistor
3.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
3.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor
3.74 Ohms ±1% 30W Wirewound Chassis Mount Resistor
3.83 Ohms ±1% 30W Wirewound Chassis Mount Resistor
3.92 Ohms ±1% 30W Wirewound Chassis Mount Resistor
301 mOhms ±1% 30W Wirewound Chassis Mount Resistor
310 mOhms ±1% 30W Wirewound Chassis Mount Resistor
332 mOhms ±1% 30W Wirewound Chassis Mount Resistor
340 mOhms ±1% 30W Wirewound Chassis Mount Resistor
348 mOhms ±1% 30W Wirewound Chassis Mount Resistor
365 mOhms ±1% 30W Wirewound Chassis Mount Resistor
392 mOhms ±1% 30W Wirewound Chassis Mount Resistor
4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.02 kOhms ±1% 30W Wirewound Chassis Mount Resistor
4.02 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.12 kOhms ±1% 30W Wirewound Chassis Mount Resistor
4.12 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.22 kOhms ±1% 30W Wirewound Chassis Mount Resistor
4.22 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor
4.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.42 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.64 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.75 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
4.99 kOhms ±1% 30W Wirewound Chassis Mount Resistor
4.99 Ohms ±1% 30W Wirewound Chassis Mount Resistor
40 Ohms ±1% 30W Wirewound Chassis Mount Resistor
40.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
402 mOhms ±1% 30W Wirewound Chassis Mount Resistor
402 Ohms ±1% 30W Wirewound Chassis Mount Resistor
412 mOhms ±1% 30W Wirewound Chassis Mount Resistor
412 Ohms ±1% 30W Wirewound Chassis Mount Resistor
42.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
422 mOhms ±1% 30W Wirewound Chassis Mount Resistor
422 Ohms ±1% 30W Wirewound Chassis Mount Resistor
43.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
432 mOhms ±1% 30W Wirewound Chassis Mount Resistor
432 Ohms ±1% 30W Wirewound Chassis Mount Resistor
44.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
442 mOhms ±1% 30W Wirewound Chassis Mount Resistor
442 Ohms ±1% 30W Wirewound Chassis Mount Resistor
45.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
453 mOhms ±1% 30W Wirewound Chassis Mount Resistor
453 Ohms ±1% 30W Wirewound Chassis Mount Resistor
46.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
464 mOhms ±1% 30W Wirewound Chassis Mount Resistor
464 Ohms ±1% 30W Wirewound Chassis Mount Resistor
47.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
475 mOhms ±1% 30W Wirewound Chassis Mount Resistor
48.7 Ohms ±1% 30W Wirewound Chassis Mount Resistor
487 mOhms ±1% 30W Wirewound Chassis Mount Resistor
49.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
499 mOhms ±1% 30W Wirewound Chassis Mount Resistor
499 Ohms ±1% 30W Wirewound Chassis Mount Resistor
5.11 kOhms ±1% 30W Wirewound Chassis Mount Resistor
5.11 Ohms ±1% 30W Wirewound Chassis Mount Resistor
5.23 kOhms ±1% 30W Wirewound Chassis Mount Resistor
5.23 Ohms ±1% 30W Wirewound Chassis Mount Resistor
5.36 kOhms ±1% 30W Wirewound Chassis Mount Resistor
5.36 Ohms ±1% 30W Wirewound Chassis Mount Resistor
5.49 Ohms ±1% 30W Wirewound Chassis Mount Resistor
5.62 kOhms ±1% 30W Wirewound Chassis Mount Resistor
5.62 Ohms ±1% 30W Wirewound Chassis Mount Resistor
5.9 kOhms ±1% 30W Wirewound Chassis Mount Resistor
5.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
50 Ohms ±1% 30W Wirewound Chassis Mount Resistor
500 mOhms ±1% 30W Wirewound Chassis Mount Resistor
500 Ohms ±1% 30W Wirewound Chassis Mount Resistor
51.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
511 mOhms ±1% 30W Wirewound Chassis Mount Resistor
511 Ohms ±1% 30W Wirewound Chassis Mount Resistor
52.3 Ohms ±1% 30W Wirewound Chassis Mount Resistor
523 mOhms ±1% 30W Wirewound Chassis Mount Resistor
53.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
536 mOhms ±1% 30W Wirewound Chassis Mount Resistor
539 mOhms ±1% 30W Wirewound Chassis Mount Resistor
54.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
549 mOhms ±1% 30W Wirewound Chassis Mount Resistor
56.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor
562 mOhms ±1% 30W Wirewound Chassis Mount Resistor
562 Ohms ±1% 30W Wirewound Chassis Mount Resistor
59 Ohms ±1% 30W Wirewound Chassis Mount Resistor
590 Ohms ±1% 30W Wirewound Chassis Mount Resistor
6.04 kOhms ±1% 30W Wirewound Chassis Mount Resistor
6.04 Ohms ±1% 30W Wirewound Chassis Mount Resistor
6.19 kOhms ±1% 30W Wirewound Chassis Mount Resistor
6.19 Ohms ±1% 30W Wirewound Chassis Mount Resistor
6.34 kOhms ±1% 30W Wirewound Chassis Mount Resistor
6.34 Ohms ±1% 30W Wirewound Chassis Mount Resistor
6.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
6.49 Ohms ±1% 30W Wirewound Chassis Mount Resistor
6.65 kOhms ±1% 30W Wirewound Chassis Mount Resistor
6.65 Ohms ±1% 30W Wirewound Chassis Mount Resistor
6.81 kOhms ±1% 30W Wirewound Chassis Mount Resistor
6.81 Ohms ±1% 30W Wirewound Chassis Mount Resistor
60.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
604 mOhms ±1% 30W Wirewound Chassis Mount Resistor
604 Ohms ±1% 30W Wirewound Chassis Mount Resistor
61.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
63.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor
64.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
649 mOhms ±1% 30W Wirewound Chassis Mount Resistor
66.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
68.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
69.8 Ohms ±1% 30W Wirewound Chassis Mount Resistor
698 Ohms ±1% 30W Wirewound Chassis Mount Resistor
7.15 kOhms ±1% 30W Wirewound Chassis Mount Resistor
7.32 kOhms ±1% 30W Wirewound Chassis Mount Resistor
7.32 Ohms ±1% 30W Wirewound Chassis Mount Resistor
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
7.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
7.68 Ohms ±1% 30W Wirewound Chassis Mount Resistor
7.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor
7.87 Ohms ±1% 30W Wirewound Chassis Mount Resistor
71.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
715 mOhms ±1% 30W Wirewound Chassis Mount Resistor
732 Ohms ±1% 30W Wirewound Chassis Mount Resistor
75 Ohms ±1% 30W Wirewound Chassis Mount Resistor
750 mOhms ±1% 30W Wirewound Chassis Mount Resistor
787 mOhms ±1% 30W Wirewound Chassis Mount Resistor
790 mOhms ±1% 30W Wirewound Chassis Mount Resistor
8.06 Ohms ±1% 30W Wirewound Chassis Mount Resistor
8.2 kOhms ±1% 30W Wirewound Chassis Mount Resistor
8.25 Ohms ±1% 30W Wirewound Chassis Mount Resistor
8.45 Ohms ±1% 30W Wirewound Chassis Mount Resistor
8.66 Ohms ±1% 30W Wirewound Chassis Mount Resistor
8.87 kOhms ±1% 30W Wirewound Chassis Mount Resistor
80.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
800 mOhms ±1% 30W Wirewound Chassis Mount Resistor
806 Ohms ±1% 30W Wirewound Chassis Mount Resistor
82.5 Ohms ±1% 30W Wirewound Chassis Mount Resistor
825 mOhms ±1% 30W Wirewound Chassis Mount Resistor
825 Ohms ±1% 30W Wirewound Chassis Mount Resistor
840 mOhms ±1% 30W Wirewound Chassis Mount Resistor
845 mOhms ±1% 30W Wirewound Chassis Mount Resistor
845 Ohms ±1% 30W Wirewound Chassis Mount Resistor
86.6 Ohms ±1% 30W Wirewound Chassis Mount Resistor
866 mOhms ±1% 30W Wirewound Chassis Mount Resistor
887 mOhms ±1% 30W Wirewound Chassis Mount Resistor
9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
9.09 kOhms ±1% 30W Wirewound Chassis Mount Resistor
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor
9.31 Ohms ±1% 30W Wirewound Chassis Mount Resistor
9.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor
9.76 Ohms ±1% 30W Wirewound Chassis Mount Resistor
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor
909 mOhms ±1% 30W Wirewound Chassis Mount Resistor
909 Ohms ±1% 30W Wirewound Chassis Mount Resistor
93.1 Ohms ±1% 30W Wirewound Chassis Mount Resistor
953 mOhms ±1% 30W Wirewound Chassis Mount Resistor
953 Ohms ±1% 30W Wirewound Chassis Mount Resistor
AUTOMOTIVE ALL-PURPOSE MATCHED T
AUTOMOTIVE LOW-NOISE MATCHED THI
LOW POWER MATCHED THIN-FILM RESI
LOW-NOISE MATCHED THIN-FILM RESI
LOW-NOISE, THIN-FILM, MATCHED RE
Metal Film Resistor Kit Ohm ±1% 1/4W Through Hole
Metal Oxide Film Resistor Kit 0.1 ~ 1M Ohm ±5% 1W Through Hole 1600 Pieces (80 Values - 20 Each)
Ohm Jumper 31.25mW Power Per Element Isolated 2 Resistor Network/Array 0302 (0805 Metric), Long Side Terminals
RESISTOR DIVIDE 1:1 TF S0T23-8
RESISTOR DIVIDE 1:10 TF S0T23-8
RESISTOR DIVIDE 1:2 TF S0T23-8
RESISTOR DIVIDE 1:2.5 TF S0T23-8
RESISTOR DIVIDE 1:3 TF S0T23-8
RESISTOR DIVIDE 1:4 TF S0T23-8
RESISTOR DIVIDE 1:5 TF S0T23-8
Resistor Kit Ohm

<< Prev Next >>