Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4R53RCSL

Description
4.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4R53RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R53RCSL-ND
Chassis Mount Resistors RER75F4R53RCSL-ND
4.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.53 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.53 OHM 30W 1% AXIAL LUGS - RER75F4R53RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 30W 1% AXIAL LUGS
RER75F4R53RCSL
RES 4.53 OHM 30W 1% AXIAL LUGS RER75F4R53RCSL
RES 4.53ohm 30W 1% AXIAL LUGS

RES 4.53ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R53RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R53RCSL
Chassis Mount Resistors RER75F4R53RCSL
RES CHAS MNT 4.53 OHM 1% 30W

RES CHAS MNT 4.53 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R53RCSL-ND RER75F4R53RCSL RER75F4R53RCSL
Product Name Chassis Mount Resistors RES 4.53 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details