Vishay Intertechnology, Inc. RES 90.9 OHM 30W 1% AXIAL LUGS RER75F90R9RCSL

Description
RES 90.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 90.9ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 30W 1% AXIAL LUGS - RER75F90R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 30W 1% AXIAL LUGS
RER75F90R9RCSL
RES 90.9 OHM 30W 1% AXIAL LUGS RER75F90R9RCSL
RES 90.9ohm 30W 1% AXIAL LUGS

RES 90.9ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F90R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F90R9RCSL-ND
Chassis Mount Resistors RER75F90R9RCSL-ND
90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

90.9 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F90R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F90R9RCSL
Chassis Mount Resistors RER75F90R9RCSL
RES CHAS MNT 90.9 OHM 1% 30W

RES CHAS MNT 90.9 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F90R9RCSL RER75F90R9RCSL-ND RER75F90R9RCSL
Product Name RES 90.9 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details