Vishay Intertechnology, Inc. RES 60.4 OHM 30W 1% AXIAL LUGS RER75F60R4RCSL

Description
RES 60.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 60.4ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 30W 1% AXIAL LUGS - RER75F60R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 30W 1% AXIAL LUGS
RER75F60R4RCSL
RES 60.4 OHM 30W 1% AXIAL LUGS RER75F60R4RCSL
RES 60.4ohm 30W 1% AXIAL LUGS

RES 60.4ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F60R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F60R4RCSL-ND
Chassis Mount Resistors RER75F60R4RCSL-ND
60.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F60R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F60R4RCSL
Chassis Mount Resistors RER75F60R4RCSL
RES CHAS MNT 60.4 OHM 1% 30W

RES CHAS MNT 60.4 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F60R4RCSL RER75F60R4RCSL-ND RER75F60R4RCSL
Product Name RES 60.4 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details