Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F8R45RCSL

Description
8.45 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.45 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F8R45RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F8R45RCSL-ND
Chassis Mount Resistors RER75F8R45RCSL-ND
8.45 Ohms ±1% 30W Wirewound Chassis Mount Resistor

8.45 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 8.45 OHM 30W 1% AXIAL LUGS - RER75F8R45RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 30W 1% AXIAL LUGS
RER75F8R45RCSL
RES 8.45 OHM 30W 1% AXIAL LUGS RER75F8R45RCSL
RES 8.45ohm 30W 1% AXIAL LUGS

RES 8.45ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F8R45RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F8R45RCSL
Chassis Mount Resistors RER75F8R45RCSL
RES CHAS MNT 8.45 OHM 1% 30W

RES CHAS MNT 8.45 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F8R45RCSL-ND RER75F8R45RCSL RER75F8R45RCSL
Product Name Chassis Mount Resistors RES 8.45 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers