Vishay Intertechnology, Inc. RES 4.22 OHM 30W 1% AXIAL LUGS RER75F4R22RCSL

Description
RES 4.22ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.22ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 30W 1% AXIAL LUGS - RER75F4R22RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 30W 1% AXIAL LUGS
RER75F4R22RCSL
RES 4.22 OHM 30W 1% AXIAL LUGS RER75F4R22RCSL
RES 4.22ohm 30W 1% AXIAL LUGS

RES 4.22ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R22RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R22RCSL-ND
Chassis Mount Resistors RER75F4R22RCSL-ND
4.22 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.22 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4R22RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R22RCSL
Chassis Mount Resistors RER75F4R22RCSL
RES CHAS MNT 4.22 OHM 1% 30W

RES CHAS MNT 4.22 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R22RCSL RER75F4R22RCSL-ND RER75F4R22RCSL
Product Name RES 4.22 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A11RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details