Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7R68RCSL

Description
7.68 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.68 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7R68RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7R68RCSL-ND
Chassis Mount Resistors RER75F7R68RCSL-ND
7.68 Ohms ±1% 30W Wirewound Chassis Mount Resistor

7.68 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.68 OHM 30W 1% AXIAL LUGS - RER75F7R68RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68 OHM 30W 1% AXIAL LUGS
RER75F7R68RCSL
RES 7.68 OHM 30W 1% AXIAL LUGS RER75F7R68RCSL
RES 7.68ohm 30W 1% AXIAL LUGS

RES 7.68ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7R68RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7R68RCSL
Chassis Mount Resistors RER75F7R68RCSL
RES CHAS MNT 7.68 OHM 1% 30W

RES CHAS MNT 7.68 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7R68RCSL-ND RER75F7R68RCSL RER75F7R68RCSL
Product Name Chassis Mount Resistors RES 7.68 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.68 ohms 7.68 ohms 7.68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details