Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F4R42PCSL

Description
4.42 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.42 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F4R42PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4R42PCSL-ND
Chassis Mount Resistors RER75F4R42PCSL-ND
4.42 Ohms ±1% 30W Wirewound Chassis Mount Resistor

4.42 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.42 OHM 30W 1% AXIAL LUGS - RER75F4R42PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 30W 1% AXIAL LUGS
RER75F4R42PCSL
RES 4.42 OHM 30W 1% AXIAL LUGS RER75F4R42PCSL
RES 4.42ohm 30W 1% AXIAL LUGS

RES 4.42ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4R42PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4R42PCSL
Chassis Mount Resistors RER75F4R42PCSL
RES CHAS MNT 4.42 OHM 1% 30W

RES CHAS MNT 4.42 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4R42PCSL-ND RER75F4R42PCSL RER75F4R42PCSL
Product Name Chassis Mount Resistors RES 4.42 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details