Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F7501PC02

Description
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F7501PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F7501PC02-ND
Chassis Mount Resistors RER75F7501PC02-ND
7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

7.5 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.5K OHM 30W 1% AXIAL LUGS - RER75F7501PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 30W 1% AXIAL LUGS
RER75F7501PC02
RES 7.5K OHM 30W 1% AXIAL LUGS RER75F7501PC02
RES 7.5Kohm 30W 1% AXIAL LUGS

RES 7.5Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F7501PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F7501PC02
Chassis Mount Resistors RER75F7501PC02
RES CHAS MNT 7.5K OHM 1% 30W

RES CHAS MNT 7.5K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F7501PC02-ND RER75F7501PC02 RER75F7501PC02
Product Name Chassis Mount Resistors RES 7.5K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details