Vishay Intertechnology, Inc. Chassis Mount Resistors RER75F9R09RCSL

Description
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75F9R09RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F9R09RCSL-ND
Chassis Mount Resistors RER75F9R09RCSL-ND
9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

9.09 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 9.09 OHM 30W 1% AXIAL LUGS - RER75F9R09RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 30W 1% AXIAL LUGS
RER75F9R09RCSL
RES 9.09 OHM 30W 1% AXIAL LUGS RER75F9R09RCSL
RES 9.09ohm 30W 1% AXIAL LUGS

RES 9.09ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F9R09RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F9R09RCSL
Chassis Mount Resistors RER75F9R09RCSL
RES CHAS MNT 9.09 OHM 1% 30W

RES CHAS MNT 9.09 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F9R09RCSL-ND RER75F9R09RCSL RER75F9R09RCSL
Product Name Chassis Mount Resistors RES 9.09 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 2-1630012-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details