Vishay Intertechnology, Inc. Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange RER75F44R2RC02

Description
Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange - RER75F44R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange
RER75F44R2RC02
Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange RER75F44R2RC02
Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER75F44R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F44R2RC02-ND
Chassis Mount Resistors RER75F44R2RC02-ND
44.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

44.2 Ohms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F44R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F44R2RC02
Chassis Mount Resistors RER75F44R2RC02
RES CHAS MNT 44.2 OHM 1% 30W

RES CHAS MNT 44.2 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F44R2RC02 RER75F44R2RC02-ND RER75F44R2RC02
Product Name Res Wirewound 44.2 Ohm 1% 30W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers