Vishay Intertechnology, Inc. RES 0.953 OHM 30W 1% AXIAL LUGS RER75FR953PCSL

Description
RES 0.953ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.953ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.953 OHM 30W 1% AXIAL LUGS - RER75FR953PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.953 OHM 30W 1% AXIAL LUGS
RER75FR953PCSL
RES 0.953 OHM 30W 1% AXIAL LUGS RER75FR953PCSL
RES 0.953ohm 30W 1% AXIAL LUGS

RES 0.953ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR953PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR953PCSL-ND
Chassis Mount Resistors RER75FR953PCSL-ND
953 mOhms ±1% 30W Wirewound Chassis Mount Resistor

953 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR953PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR953PCSL
Chassis Mount Resistors RER75FR953PCSL
RES CHAS MNT 0.953 OHM 1% 30W

RES CHAS MNT 0.953 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR953PCSL RER75FR953PCSL-ND RER75FR953PCSL
Product Name RES 0.953 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.9530 ohms 0.9530 ohms 0.9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 2-1630012-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details