Vishay Intertechnology, Inc. RES 0.536 OHM 30W 1% AXIAL LUGS RER75FR536RCSL

Description
RES 0.536ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.536ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 30W 1% AXIAL LUGS - RER75FR536RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 30W 1% AXIAL LUGS
RER75FR536RCSL
RES 0.536 OHM 30W 1% AXIAL LUGS RER75FR536RCSL
RES 0.536ohm 30W 1% AXIAL LUGS

RES 0.536ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR536RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR536RCSL-ND
Chassis Mount Resistors RER75FR536RCSL-ND
536 mOhms ±1% 30W Wirewound Chassis Mount Resistor

536 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR536RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR536RCSL
Chassis Mount Resistors RER75FR536RCSL
RES CHAS MNT 0.536 OHM 1% 30W

RES CHAS MNT 0.536 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR536RCSL RER75FR536RCSL-ND RER75FR536RCSL
Product Name RES 0.536 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details