Vishay Intertechnology, Inc. Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR402RC02

Description
Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote
Description
Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER75FR402RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 0.402 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers looking for robust components in demanding environments.

Datasheet Summary
Powered by GS/AI

The RER75FR402RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and is available in non-inductive styles using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 30 watts at 25 °C and a resistance value of 0.402 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The resistor is suitable for applications requiring high reliability and performance under extreme conditions, making it a viable choice for engineers looking for robust components in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER75FR402RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER75FR402RC02
Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER75FR402RC02
Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER75FR402RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR402RC02-ND
Chassis Mount Resistors RER75FR402RC02-ND
402 mOhms ±1% 30W Wirewound Chassis Mount Resistor

402 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR402RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR402RC02
Chassis Mount Resistors RER75FR402RC02
RES CHAS MNT 0.402 OHM 1% 30W

RES CHAS MNT 0.402 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR402RC02 RER75FR402RC02-ND RER75FR402RC02
Product Name Res Wirewound 402m Ohm 1% 30W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details