Vishay Intertechnology, Inc. RES 0.115 OHM 30W 1% AXIAL LUGS RER75FR115RC02

Description
RES 0.115ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.115ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.115 OHM 30W 1% AXIAL LUGS - RER75FR115RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 30W 1% AXIAL LUGS
RER75FR115RC02
RES 0.115 OHM 30W 1% AXIAL LUGS RER75FR115RC02
RES 0.115ohm 30W 1% AXIAL LUGS

RES 0.115ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR115RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR115RC02-ND
Chassis Mount Resistors RER75FR115RC02-ND
115 mOhms ±1% 30W Wirewound Chassis Mount Resistor

115 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR115RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR115RC02
Chassis Mount Resistors RER75FR115RC02
RES CHAS MNT 0.115 OHM 1% 30W

RES CHAS MNT 0.115 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR115RC02 RER75FR115RC02-ND RER75FR115RC02
Product Name RES 0.115 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details