Vishay Intertechnology, Inc. RES 4.22K OHM 30W 1% AXIAL LUGS RER75F4221RC02

Description
RES 4.22Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.22Kohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 30W 1% AXIAL LUGS - RER75F4221RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 30W 1% AXIAL LUGS
RER75F4221RC02
RES 4.22K OHM 30W 1% AXIAL LUGS RER75F4221RC02
RES 4.22Kohm 30W 1% AXIAL LUGS

RES 4.22Kohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75F4221RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75F4221RC02-ND
Chassis Mount Resistors RER75F4221RC02-ND
4.22 kOhms ±1% 30W Wirewound Chassis Mount Resistor

4.22 kOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75F4221RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75F4221RC02
Chassis Mount Resistors RER75F4221RC02
RES CHAS MNT 4.22K OHM 1% 30W

RES CHAS MNT 4.22K OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75F4221RC02 RER75F4221RC02-ND RER75F4221RC02
Product Name RES 4.22K OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details