Vishay Intertechnology, Inc. RES 0.121 OHM 30W 1% AXIAL LUGS RER75FR121RCSL

Description
RES 0.121ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.121ohm 30W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.121 OHM 30W 1% AXIAL LUGS - RER75FR121RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 30W 1% AXIAL LUGS
RER75FR121RCSL
RES 0.121 OHM 30W 1% AXIAL LUGS RER75FR121RCSL
RES 0.121ohm 30W 1% AXIAL LUGS

RES 0.121ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR121RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR121RCSL-ND
Chassis Mount Resistors RER75FR121RCSL-ND
121 mOhms ±1% 30W Wirewound Chassis Mount Resistor

121 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER75FR121RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR121RCSL
Chassis Mount Resistors RER75FR121RCSL
RES CHAS MNT 0.121 OHM 1% 30W

RES CHAS MNT 0.121 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR121RCSL RER75FR121RCSL-ND RER75FR121RCSL
Product Name RES 0.121 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 30 watts 30 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details