Vishay Intertechnology, Inc. Chassis Mount Resistors RER75FR523RCSL

Description
523 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
523 mOhms ±1% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER75FR523RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER75FR523RCSL-ND
Chassis Mount Resistors RER75FR523RCSL-ND
523 mOhms ±1% 30W Wirewound Chassis Mount Resistor

523 mOhms ±1% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.523 OHM 30W 1% AXIAL LUGS - RER75FR523RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 30W 1% AXIAL LUGS
RER75FR523RCSL
RES 0.523 OHM 30W 1% AXIAL LUGS RER75FR523RCSL
RES 0.523ohm 30W 1% AXIAL LUGS

RES 0.523ohm 30W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER75FR523RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER75FR523RCSL
Chassis Mount Resistors RER75FR523RCSL
RES CHAS MNT 0.523 OHM 1% 30W

RES CHAS MNT 0.523 OHM 1% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER75FR523RCSL-ND RER75FR523RCSL RER75FR523RCSL
Product Name Chassis Mount Resistors RES 0.523 OHM 30W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details